ROHM Semiconductor USA, LLC Display Drivers BU91600FUV-ME2

Description
LCD Driver 48-TSSOP-CV
Request a Quote Datasheet
Description
LCD Driver 48-TSSOP-CV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - BU91600FUV-ME2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU91600FUV-ME2TR-ND
Display Drivers BU91600FUV-ME2TR-ND
LCD Driver 48-TSSOP-CV

LCD Driver 48-TSSOP-CV

Buy Now Datasheet
Display Drivers - BU91600FUV-ME2DKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU91600FUV-ME2DKR-ND
Display Drivers BU91600FUV-ME2DKR-ND
LCD Driver 48-TSSOP-CV

LCD Driver 48-TSSOP-CV

Buy Now Datasheet
Display Drivers - BU91600FUV-ME2CT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU91600FUV-ME2CT-ND
Display Drivers BU91600FUV-ME2CT-ND
LCD Driver 48-TSSOP-CV

LCD Driver 48-TSSOP-CV

Buy Now Datasheet
Lcd Segment Driver, Aec-Q100, Tssop-48; No. Of Digits Rohm - 58AC8568 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Segment Driver, Aec-Q100, Tssop-48; No. Of Digits Rohm
58AC8568
Lcd Segment Driver, Aec-Q100, Tssop-48; No. Of Digits Rohm 58AC8568
LCD SEGMENT DRIVER, AEC-Q100, TSSOP-48; No. of Digits:-; No. of Segments:148; Driver Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

LCD SEGMENT DRIVER, AEC-Q100, TSSOP-48; No. of Digits:-; No. of Segments:148; Driver Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - BU91600FUV-ME2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU91600FUV-ME2
Display Drivers BU91600FUV-ME2
LCD Driver 48-TSSOP-CV

LCD Driver 48-TSSOP-CV

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BU91600FUV-ME2TR-ND 58AC8568 BU91600FUV-ME2
Product Name Display Drivers Lcd Segment Driver, Aec-Q100, Tssop-48; No. Of Digits Rohm Display Drivers
Technology Serial Serial
Supply Voltage Other; 2.7V ~ 6V Other; 2.7V Other; 2.7V ~ 6V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type "48-VFSOP (0.240"", 6.10mm Width)" SOP; 48-VFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
 - 54ACT11004FK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details