Manufacturer: Rohm Semiconductor
Win Source Part Number: 105375-BU90LV048-E2
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOPB
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90LV048ATMTCX/NOPB
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC RECEIVER 0/4 16SSOP Product overview: BU90LV048-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU90LV048-E2 can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16SSOP
IC RECEIVER 0/4 16SSOP
LVDS Interface IC LVDS TRANSCEIVER T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 105375-BU90LV048-E2 | 710-BU90LV048-E2 | BU90LV048-E2 | BU90LV048-E2 | BU90LV048-E2 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - BU90LV048-E2 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | Receiver |