IC DRIVER 8/0 16SSOP Product overview: BU90LV047A-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU90LV047A-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025077-BU90LV047A-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 8/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOPB
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC DRIVER 8/0 16SSOP
LVDS Interface IC LVDS INTERFACE LSI
IC DRIVER 8/0 16SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-BU90LV047A-E2 | 1025077-BU90LV047A-E2 | BU90LV047A-E2 | BU90LV047A-E2 | BU90LV047A-E2 |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - BU90LV047A-E2 | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver | Receiver; Sensor Interface | Driver | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | 3.6V; Other | Other; 3V ~ 3.6V | |
| Data Rate | 500000 kbps | 500000 to ? kbps |