IC LED DRIVER RGLTR 80MA 6SSOP Product overview: BU90030G-TR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BU90030G-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 114642-BU90030G-TR
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1.5MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 6-SSOP
Maximum Supply Voltage: 4V
Operating Input Voltage(Min): 2V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 80mA 6-SSOP
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 80mA 6-SSOP
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 80mA 6-SSOP
LED Lighting Drivers CHARGE PUMP 4V 80MA 6PIN
IC LED DRIVER RGLTR 80MA 6SSOP
IC LED DRIVER RGLTR 80MA 6SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BU90030G-TR | 114642-BU90030G-TR | BU90030GTR-ND | BU90030G-TR | BU90030G-TR | BU90030G-TR |
| Product Name | 80MA LED Driver IC | PMIC - PMIC - LED Drivers - BU90030G-TR | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2 to 4 volts | 2 volts | 2 to 4 volts | 2 to 4 volts | ||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 6-SSOP | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |