ROHM Semiconductor USA, LLC Audio Special Purpose - BU8903GU-E2 BU8903GU-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049891-BU8903GU-E2 Packaging: Reel - TR Specifications: 26kHz Applications: Digital Audio Interfacing Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 60-VCSP85H4 Purpose: Audio Signal Processor Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049891-BU8903GU-E2 Packaging: Reel - TR Specifications: 26kHz Applications: Digital Audio Interfacing Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 60-VCSP85H4 Purpose: Audio Signal Processor Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BU8903GU-E2 - 049891-BU8903GU-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BU8903GU-E2
049891-BU8903GU-E2
Audio Special Purpose - BU8903GU-E2 049891-BU8903GU-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049891-BU8903GU-E2 Packaging: Reel - TR Specifications: 26kHz Applications: Digital Audio Interfacing Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 60-VCSP85H4 Purpose: Audio Signal Processor Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049891-BU8903GU-E2
Packaging: Reel - TR
Specifications: 26kHz
Applications: Digital Audio Interfacing
Number of Channels: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 60-VCSP85H4
Purpose: Audio Signal Processor
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - CODECs - BU8903GU-E2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - CODECs
BU8903GU-E2
Interface - CODECs BU8903GU-E2
Interface - CODECs IC AUDIO DECODER

Interface - CODECs IC AUDIO DECODER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 049891-BU8903GU-E2 BU8903GU-E2
Product Name Audio Special Purpose - BU8903GU-E2 Interface - CODECs
Supply Voltage Other; 2.7 V ~ 3.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details