ROHM Semiconductor USA, LLC SSOP Interface Transceiver IC BU8872FS-E2

Description
IC TELECOM INTERFACE SSOP-A16 Product overview: BU8872FS-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BU8872FS-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE SSOP-A16 Product overview: BU8872FS-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BU8872FS-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SSOP Interface Transceiver IC
702-BU8872FS-E2
SSOP Interface Transceiver IC 702-BU8872FS-E2
IC TELECOM INTERFACE SSOP-A16 Product overview: BU8872FS-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BU8872FS-E2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE SSOP-A16 Product overview: BU8872FS-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BU8872FS-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - BU8872FS-E2 - 012347-BU8872FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BU8872FS-E2
012347-BU8872FS-E2
Interface - Interface - Telecom - BU8872FS-E2 012347-BU8872FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012347-BU8872FS-E2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 650mW Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOPA Purpose: Receiver, DTMF Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 3.4mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012347-BU8872FS-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 650mW
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOPA
Purpose: Receiver, DTMF
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 3.4mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - BU8872FS-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BU8872FS-E2
Integrated Circuits (ICs) - Interface - Telecom BU8872FS-E2
IC TELECOM INTERFACE SSOP-A16

IC TELECOM INTERFACE SSOP-A16

Supplier's Site
Telecom Interface ICs - BU8872FS-E2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
BU8872FS-E2
Telecom Interface ICs BU8872FS-E2
Telecom Interface ICs DTMF RECEIVER

Telecom Interface ICs DTMF RECEIVER

Buy Now
Telecom - BU8872FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Receiver, DTMF 16-SSOP-A

Telecom IC Receiver, DTMF 16-SSOP-A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-BU8872FS-E2 012347-BU8872FS-E2 BU8872FS-E2 BU8872FS-E2 BU8872FS-E2
Product Name SSOP Interface Transceiver IC Interface - Interface - Telecom - BU8872FS-E2 Integrated Circuits (ICs) - Interface - Telecom Telecom Interface ICs Telecom
Device Type Transceiver Receiver Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other 5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers