Manufacturer: Rohm Semiconductor
Win Source Part Number: 049889-BU8871F
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 550mW
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 18-SOP
Purpose: Receiver, DTMF
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 2.2mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC DTMF RECEIVER SOP18 TR Product overview: BU8871F from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BU8871F can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 049889-BU8871F | 702-BU8871F |
| Product Name | Interface - Interface - Telecom - BU8871F | Interface Transceiver IC |
| Device Type | Receiver | Transceiver |