ROHM Semiconductor USA, LLC Interface - Interface - Telecom - BU8772KN BU8772KN

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049885-BU8772KN Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Purpose: Sound Generator Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049885-BU8772KN Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Purpose: Sound Generator Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BU8772KN - 049885-BU8772KN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BU8772KN
049885-BU8772KN
Interface - Interface - Telecom - BU8772KN 049885-BU8772KN
Manufacturer: Rohm Semiconductor Win Source Part Number: 049885-BU8772KN Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Purpose: Sound Generator Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049885-BU8772KN
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (5x5)
Purpose: Sound Generator
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - BU8772KN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
BU8772KN
Telecom BU8772KN
Telecom IC Sound Generator 28-QFN (5x5)

Telecom IC Sound Generator 28-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 049885-BU8772KN BU8772KN
Product Name Interface - Interface - Telecom - BU8772KN Telecom
Supply Voltage Other; 2.7 V ~ 3.6 V 3.6V; Other; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32171-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - BTS70401EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers