IC TELECOM INTERFACE 28QFN Product overview: BU8772KN-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BU8772KN-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049886-BU8772KN-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (5x5)
Purpose: Sound Generator
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Telecom Interface ICs IC MELODY SOUND SRCE 16 TONE GEN
Telecom IC Sound Generator 28-QFN (5x5)
IC TELECOM INTERFACE 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-BU8772KN-E2 | 049886-BU8772KN-E2 | BU8772KN-E2 | BU8772KN-E2 | BU8772KN-E2 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - BU8772KN-E2 | Telecom Interface ICs | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 2.7V ~ 3.6V | Other; 2.7 V ~ 3.6 V | 3.6V; Other; 2.7V ~ 3.6V | 3.6V; Other |