ROHM Semiconductor USA, LLC CODECS BU8732AKV-E2

Description
PCM Interface 48-VQFP (7x7)
Request a Quote Datasheet
Description
PCM Interface 48-VQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - BU8732AKV-E2-ND - DigiKey
Thief River Falls, MN, United States
PCM Interface 48-VQFP (7x7)

PCM Interface 48-VQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-BU8732AKV-E2
Interface Transceiver IC 716-BU8732AKV-E2
IC CODEC PCM 48-VQFP Product overview: BU8732AKV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-BU8732AKV-E2 can be used for catalog matching and distributor lookup.

IC CODEC PCM 48-VQFP Product overview: BU8732AKV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-BU8732AKV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - BU8732AKV-E2 - 049884-BU8732AKV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - BU8732AKV-E2
049884-BU8732AKV-E2
Interface - Interface - CODECs - BU8732AKV-E2 049884-BU8732AKV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049884-BU8732AKV-E2 Packaging: Reel - TR Type: PCM Mounting: SMD (SMT) Sigma Delta: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C Case / Package: 48-VQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049884-BU8732AKV-E2
Packaging: Reel - TR
Type: PCM
Mounting: SMD (SMT)
Sigma Delta: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C
Case / Package: 48-VQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - BU8732AKV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM Interface 48-VQFP (7x7)

PCM Interface 48-VQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
BU8732AKV-E2
Interface - CODECs BU8732AKV-E2
Interface - CODECs CODEC TELECOM 1-CH 14BIT 3.3V 48PIN

Interface - CODECs CODEC TELECOM 1-CH 14BIT 3.3V 48PIN

Buy Now
Interface - CODECs - BU8732AKV-E2 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
BU8732AKV-E2
Interface - CODECs BU8732AKV-E2
IC CODEC PCM 48-VQFP

IC CODEC PCM 48-VQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number BU8732AKV-E2-ND 716-BU8732AKV-E2 049884-BU8732AKV-E2 BU8732AKV-E2 BU8732AKV-E2 BU8732AKV-E2
Product Name CODECS Interface Transceiver IC Interface - Interface - CODECs - BU8732AKV-E2 CODECS Interface - CODECs Interface - CODECs
Device Type Codec Transceiver Codec Sensor Interface; Codec
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type LQFP; 48-LQFP Tape & Reel (TR) QFP; 48-VQFP (7x7) QFP; LQFP; 48-LQFP VQFP-48
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907437 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
TLV320AIC1106 PCM Codec With Microphone Amps & Speaker Driver - TLV320AIC1106PWRG4 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XS3A1T5157GSH - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261033-SI2435-E-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers