ROHM Semiconductor USA, LLC Interface - Interface - Telecom - BU8307CF-E2 BU8307CF-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 116285-BU8307CF-E2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 550mW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 60°C Case / Package: 24-SOP Purpose: Pulse, Tone Dialer Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 660μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 116285-BU8307CF-E2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 550mW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 60°C Case / Package: 24-SOP Purpose: Pulse, Tone Dialer Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 660μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BU8307CF-E2 - 116285-BU8307CF-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BU8307CF-E2
116285-BU8307CF-E2
Interface - Interface - Telecom - BU8307CF-E2 116285-BU8307CF-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 116285-BU8307CF-E2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 550mW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 60°C Case / Package: 24-SOP Purpose: Pulse, Tone Dialer Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 660μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 116285-BU8307CF-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 550mW
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 60°C
Case / Package: 24-SOP
Purpose: Pulse, Tone Dialer
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 660μA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-BU8307CF-E2
Interface Transceiver IC 702-BU8307CF-E2
IC TELECOM INTERFACE 24SOP Product overview: BU8307CF-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BU8307CF-E2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 24SOP Product overview: BU8307CF-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BU8307CF-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - BU8307CF-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Pulse, Tone Dialer 24-SOP

Telecom IC Pulse, Tone Dialer 24-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - BU8307CF-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BU8307CF-E2
Integrated Circuits (ICs) - Interface - Telecom BU8307CF-E2
IC TELECOM INTERFACE 24SOP

IC TELECOM INTERFACE 24SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 116285-BU8307CF-E2 702-BU8307CF-E2 BU8307CF-E2 BU8307CF-E2
Product Name Interface - Interface - Telecom - BU8307CF-E2 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 2.5 V ~ 5.5 V Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - AD9880KSTZ-150 - Lingto Electronic Limited
Specs
Technology Analog, HDMI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Line Interface ICs - 1900753 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details