ROHM Co., Ltd. Interface - Interface - Serializers, Deserializers - BU8255KVT BU8255KVT

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049882-BU8255KVT Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 5 Output Type: LVCMOS Data Rate: 3.92Gbps Input Type: LVDS Number of Outputs: 35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049882-BU8255KVT Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 5 Output Type: LVCMOS Data Rate: 3.92Gbps Input Type: LVDS Number of Outputs: 35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - BU8255KVT - 049882-BU8255KVT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - BU8255KVT
049882-BU8255KVT
Interface - Interface - Serializers, Deserializers - BU8255KVT 049882-BU8255KVT
Manufacturer: Rohm Semiconductor Win Source Part Number: 049882-BU8255KVT Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 5 Output Type: LVCMOS Data Rate: 3.92Gbps Input Type: LVDS Number of Outputs: 35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049882-BU8255KVT
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 5
Output Type: LVCMOS
Data Rate: 3.92Gbps
Input Type: LVDS
Number of Outputs: 35
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 755-BU8255KVT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-BU8255KVT
Interface Transceiver IC 755-BU8255KVT
IC RX/DESERIALIZER LVDS 64TQFP Product overview: BU8255KVT from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-BU8255KVT can be used for catalog matching and distributor lookup.

IC RX/DESERIALIZER LVDS 64TQFP Product overview: BU8255KVT from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-BU8255KVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 049882-BU8255KVT 755-BU8255KVT
Product Name Interface - Interface - Serializers, Deserializers - BU8255KVT Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE2577L-RC - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
Package Type 20-VFQFN Exposed Pad
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1901021P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details