LAPIS Semiconductor Interface Transceiver IC BU8255KVT-E2

Description
IC RX/DESERIALIZER LVDS 64TQFP Product overview: BU8255KVT-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-BU8255KVT-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RX/DESERIALIZER LVDS 64TQFP Product overview: BU8255KVT-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-BU8255KVT-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
755-BU8255KVT-E2
Interface Transceiver IC 755-BU8255KVT-E2
IC RX/DESERIALIZER LVDS 64TQFP Product overview: BU8255KVT-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-BU8255KVT-E2 can be used for catalog matching and distributor lookup.

IC RX/DESERIALIZER LVDS 64TQFP Product overview: BU8255KVT-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-BU8255KVT-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - BU8255KVT-E2 - 049883-BU8255KVT-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - BU8255KVT-E2
049883-BU8255KVT-E2
Interface - Interface - Serializers, Deserializers - BU8255KVT-E2 049883-BU8255KVT-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049883-BU8255KVT-E2 Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 5 Output Type: LVCMOS Data Rate: 3.92Gbps Input Type: LVDS Number of Outputs: 35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049883-BU8255KVT-E2
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 5
Output Type: LVCMOS
Data Rate: 3.92Gbps
Input Type: LVDS
Number of Outputs: 35
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
BU8255KVT-E2
Serializers & Deserializers - Serdes BU8255KVT-E2
Serializers & Deserializers - Serdes IC LVDS INTERF 8-150MHZ

Serializers & Deserializers - Serdes IC LVDS INTERF 8-150MHZ

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - BU8255KVT-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
BU8255KVT-E2
Integrated Circuits (ICs) - Interface - Serializers, Deserializers BU8255KVT-E2
IC RX/DESERIALIZER LVDS 64TQFP

IC RX/DESERIALIZER LVDS 64TQFP

Supplier's Site
Serializers, Deserializers - BU8255KVT-E2 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
BU8255KVT-E2
Serializers, Deserializers BU8255KVT-E2
IC RX/DESERIALIZER LVDS 64TQFP

IC RX/DESERIALIZER LVDS 64TQFP

Supplier's Site Datasheet
Serializers, Deserializers - BU8255KVT-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
BU8255KVT-E2
Serializers, Deserializers BU8255KVT-E2
3.92Gbps Deserializer 5 Input 35 Output 64-TQFP (10x10)

3.92Gbps Deserializer 5 Input 35 Output 64-TQFP (10x10)

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Serializers / Deserializers - BU8255KVT-E2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Serializers / Deserializers
BU8255KVT-E2
Communication Interface Chip/UART/485/232 >> Serializers / Deserializers BU8255KVT-E2
112MHz 3.92Gbps Deserializers TQFP-64(10x10) Serializers / Deserializers ROHS

112MHz 3.92Gbps Deserializers TQFP-64(10x10) Serializers / Deserializers ROHS

Supplier's Site Datasheet
Interface - Serializers, Deserializers - BU8255KVT-E2 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
BU8255KVT-E2
Interface - Serializers, Deserializers BU8255KVT-E2
IC RX/DESERIALIZER LVDS 64TQFP

IC RX/DESERIALIZER LVDS 64TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-BU8255KVT-E2 049883-BU8255KVT-E2 BU8255KVT-E2 BU8255KVT-E2 BU8255KVT-E2 BU8255KVT-E2 BU8255KVT-E2 BU8255KVT-E2
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - BU8255KVT-E2 Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers Communication Interface Chip/UART/485/232 >> Serializers / Deserializers Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface UART Sensor Interface
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.3V 3.6V; Other Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V Other; 3V~3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - PESD4USB5U-TTSX - Rochester Electronics
Nexperia B.V.
Specs
Technology USB
Device Type Sensor Interface
Features RoHS
View Details