Manufacturer: Rohm Semiconductor
Win Source Part Number: 049881-BU8254KVT-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 5/0
Family Name: BU8254KVT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): V103AY; V103AYLFT; V103AYLF;
Introduction Date: August 18, 2008
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC DRIVER 5/0 64TQFP Product overview: BU8254KVT-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU8254KVT-E2 can be used for catalog matching and distributor lookup.
SERIALISER, 784MBPS, TQFPV-64; SERDES Function:Serialiser;
Serializers & Deserializers - Serdes LVDS INTERF IC 8-150MHZ CLOCK RANGE
IC DRIVER 5/0 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 049881-BU8254KVT-E2 | 710-BU8254KVT-E2 | 01AH7006 | BU8254KVT-E2 | BU8254KVT-E2 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - BU8254KVT-E2 | Interface Transceiver IC | Serialiser, 784Mbps, Tqfpv-64; Serdes Function Rohm | Serializers & Deserializers - Serdes | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | Other; 3V | 3.6V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | QFP; TQFP; 64-TQFP (10x10) | Tape & Reel (TR) | QFP-64 | QFP |