ROHM Semiconductor USA, LLC Interface - Interface - Drivers, Receivers, Transceivers - BU7964GUW-E2 BU7964GUW-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 770622-BU7964GUW-E2 Packaging: Reel package Type: Transceiver Operating Temperature Range: -30°C ~ 85°C Package: 63-VFBGA Mounting: SMD Operating Supply Voltage: 1.65 V ~ 1.95 V Duplex: Full Family Name: BU7964GUW Categories: Integrated Circuits (ICs) Manufacturer Package: VBGA063W050 Alternative Parts (Cross-Reference): BU7964GUW; Introduction Date: November 08, 2009 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 770622-BU7964GUW-E2 Packaging: Reel package Type: Transceiver Operating Temperature Range: -30°C ~ 85°C Package: 63-VFBGA Mounting: SMD Operating Supply Voltage: 1.65 V ~ 1.95 V Duplex: Full Family Name: BU7964GUW Categories: Integrated Circuits (ICs) Manufacturer Package: VBGA063W050 Alternative Parts (Cross-Reference): BU7964GUW; Introduction Date: November 08, 2009 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BU7964GUW-E2 - 770622-BU7964GUW-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BU7964GUW-E2
770622-BU7964GUW-E2
Interface - Interface - Drivers, Receivers, Transceivers - BU7964GUW-E2 770622-BU7964GUW-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 770622-BU7964GUW-E2 Packaging: Reel package Type: Transceiver Operating Temperature Range: -30°C ~ 85°C Package: 63-VFBGA Mounting: SMD Operating Supply Voltage: 1.65 V ~ 1.95 V Duplex: Full Family Name: BU7964GUW Categories: Integrated Circuits (ICs) Manufacturer Package: VBGA063W050 Alternative Parts (Cross-Reference): BU7964GUW; Introduction Date: November 08, 2009 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 770622-BU7964GUW-E2
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -30°C ~ 85°C
Package: 63-VFBGA
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 1.95 V
Duplex: Full
Family Name: BU7964GUW
Categories: Integrated Circuits (ICs)
Manufacturer Package: VBGA063W050
Alternative Parts (Cross-Reference): BU7964GUW;
Introduction Date: November 08, 2009
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-BU7964GUW-E2
Interface Transceiver IC 710-BU7964GUW-E2
IC TRANSCEIVER FULL VBGA063W050 Product overview: BU7964GUW-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU7964GUW-E2 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL VBGA063W050 Product overview: BU7964GUW-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU7964GUW-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
BU7964GUW-E2
Serializers & Deserializers - Serdes BU7964GUW-E2
Serializers & Deserializers - Serdes MOBILE SER INTERF 63PIN

Serializers & Deserializers - Serdes MOBILE SER INTERF 63PIN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BU7964GUW-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BU7964GUW-E2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BU7964GUW-E2
IC TRANSCEIVER FULL VBGA063W050

IC TRANSCEIVER FULL VBGA063W050

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 770622-BU7964GUW-E2 710-BU7964GUW-E2 BU7964GUW-E2 BU7964GUW-E2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BU7964GUW-E2 Interface Transceiver IC Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 1.65 V ~ 1.95 V Other; 1.65V ~ 1.95V Other
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74ALVCH162244DGG - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details