ROHM Semiconductor USA, LLC Interface - Interface - Specialized - BU7962GUW-E2 BU7962GUW-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049878-BU7962GUW-E2 Packaging: Reel - TR Applications: Cell Phone Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: VBGA063W050 Supply Voltage - Operating: 1.65 V to 1.95 V, 1.65 V to 3.60 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049878-BU7962GUW-E2 Packaging: Reel - TR Applications: Cell Phone Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: VBGA063W050 Supply Voltage - Operating: 1.65 V to 1.95 V, 1.65 V to 3.60 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - BU7962GUW-E2 - 049878-BU7962GUW-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - BU7962GUW-E2
049878-BU7962GUW-E2
Interface - Interface - Specialized - BU7962GUW-E2 049878-BU7962GUW-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049878-BU7962GUW-E2 Packaging: Reel - TR Applications: Cell Phone Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: VBGA063W050 Supply Voltage - Operating: 1.65 V to 1.95 V, 1.65 V to 3.60 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049878-BU7962GUW-E2
Packaging: Reel - TR
Applications: Cell Phone
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: VBGA063W050
Supply Voltage - Operating: 1.65 V to 1.95 V, 1.65 V to 3.60 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
BU7962GUW-E2
Serializers & Deserializers - Serdes BU7962GUW-E2
Serializers & Deserializers - Serdes MSDL TRANSCEIVERS MOBILE P

Serializers & Deserializers - Serdes MSDL TRANSCEIVERS MOBILE P

Buy Now Datasheet
Specialized - BU7962GUW-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
BU7962GUW-E2
Specialized BU7962GUW-E2
Cell Phone Interface VBGA063W050

Cell Phone Interface VBGA063W050

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - BU7962GUW-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
BU7962GUW-E2
Integrated Circuits (ICs) - Interface - Specialized BU7962GUW-E2
IC INTFACE SPECIALIZED 63VBGA

IC INTFACE SPECIALIZED 63VBGA

Supplier's Site
Interface - Specialized - BU7962GUW-E2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
BU7962GUW-E2
Interface - Specialized BU7962GUW-E2
IC INTFACE SPECIALIZED 63VBGA

IC INTFACE SPECIALIZED 63VBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 049878-BU7962GUW-E2 BU7962GUW-E2 BU7962GUW-E2 BU7962GUW-E2 BU7962GUW-E2
Product Name Interface - Interface - Specialized - BU7962GUW-E2 Serializers & Deserializers - Serdes Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Supply Voltage Other; 1.65 V ~ 1.95 V~ 1.65 V ~ 3.60 V Other; 1.65V ~ 1.95V, 1.65V ~ 3.60V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI3016-BS - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage 5V; Other
Package Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 54184J/B - Acme Chip Technology Co., Limited
Specs
Device Type Sample Rate Converter; Sensor Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details