ROHM Semiconductor USA, LLC Interface - Interface - Specialized - BU7961GUW-E2 BU7961GUW-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049877-BU7961GUW-E2 Packaging: Reel - TR Applications: Cell Phone Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: VBGA063W050 Supply Voltage - Operating: 1.65 V to 1.95 V, 1.65 V to 3.60 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049877-BU7961GUW-E2 Packaging: Reel - TR Applications: Cell Phone Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: VBGA063W050 Supply Voltage - Operating: 1.65 V to 1.95 V, 1.65 V to 3.60 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - BU7961GUW-E2 - 049877-BU7961GUW-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - BU7961GUW-E2
049877-BU7961GUW-E2
Interface - Interface - Specialized - BU7961GUW-E2 049877-BU7961GUW-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049877-BU7961GUW-E2 Packaging: Reel - TR Applications: Cell Phone Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: VBGA063W050 Supply Voltage - Operating: 1.65 V to 1.95 V, 1.65 V to 3.60 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049877-BU7961GUW-E2
Packaging: Reel - TR
Applications: Cell Phone
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: VBGA063W050
Supply Voltage - Operating: 1.65 V to 1.95 V, 1.65 V to 3.60 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - BU7961GUW-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
BU7961GUW-E2
Specialized BU7961GUW-E2
Cell Phone Interface VBGA063W050

Cell Phone Interface VBGA063W050

Buy Now Datasheet
Interface - Specialized - BU7961GUW-E2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
BU7961GUW-E2
Interface - Specialized BU7961GUW-E2
IC INTFACE SPECIALIZED 63VBGA

IC INTFACE SPECIALIZED 63VBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
BU7961GUW-E2
Serializers & Deserializers - Serdes BU7961GUW-E2
Serializers & Deserializers - Serdes MSDL TRANSCEIVERS MOBILE P

Serializers & Deserializers - Serdes MSDL TRANSCEIVERS MOBILE P

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - BU7961GUW-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
BU7961GUW-E2
Integrated Circuits (ICs) - Interface - Specialized BU7961GUW-E2
IC INTFACE SPECIALIZED 63VBGA

IC INTFACE SPECIALIZED 63VBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 049877-BU7961GUW-E2 BU7961GUW-E2 BU7961GUW-E2 BU7961GUW-E2 BU7961GUW-E2
Product Name Interface - Interface - Specialized - BU7961GUW-E2 Specialized Interface - Specialized Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 1.65 V ~ 1.95 V~ 1.65 V ~ 3.60 V Other; 1.65V ~ 1.95V, 1.65V ~ 3.60V Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details