12 Bit Analog to Digital Converter 1 Input 1 SAR 6-SSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 6-SSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 6-SSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 6-SSOP
SUCCESSIVE APPROXIMATION A/D CON
SUCCESSIVE APPROXIMATION A/D CON
| DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 846-BU79100G-LATRCT-ND | 846-BU79100G-LATRDKR-ND | 846-BU79100G-LATR-ND | BU79100G-LATR | BU79100G-LATR | BU79100G-LATR |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | Serial; SPI; Microwire | Serial; SPI; Microwire | Serial | Serial; SPI; I2C; Microwire; MICROWIRE™, QSPI™, Serial, SPI™ | |
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |