IC COMPARATOR 2 CMOS 8SOP Product overview: BU7233F-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BU7233F-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1321073-BU7233F-E2
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: CMOS
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 25µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Voltage - Input Offset (Max): 11mV @ 3V
Current - Input Bias (Max): 1pA (Typ)
Current - Output (Typ): 6mA @ 3V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.8µs (Typ)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU7233F-E2DKR,BU7233
Base Product Number: BU7233
RoHS Status: ROHS3 Compliant
COMPARATOR, 1.8US, -40 TO 85DEG C; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:1.8µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Comparator Case Style:SOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Analog Comparators Input Full Swing, Low Power Open-Drain Comparator
Comparator CMOS Open Drain 8-SOP
IC COMPARATOR DUAL 5.5V 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-BU7233F-E2 | 1321073-BU7233F-E2 | 01AH6976 | BU7233F-E2 | BU7233F-E2 | BU7233F-E2 |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparator, 1.8Us, -40 To 85Deg C; Comparator Type Rohm | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 0.9000 to 5.5 volts | ||||
| Power Dissipation (PD) | 540 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SOIC; 8-SOIC (0.173", 4.40mm Width) | SOP | SOIC; 8-SOIC (0.173\", 4.40mm Width) |