Automotive Catalog Quad Differential Comparator 14-TSSOP -40 to 125
Quad Diff Comparator, 18V, 0.3us, 6mA, TTL Out, TSSOP, AEC-Q100 Product overview: LM2901AVQPWRG4Q1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 18V, 6mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Quad, 18V, 6mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901AVQPWRG4Q1
Manufacturer: Texas Instruments
Win Source Part Number: 1198169-LM2901AVQPWR
Packaging: Reel
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Voltage - Input Offset (Maximum): 2mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: LM2901
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA
IC QUAD DIFF COMPARATOR 14-TSSOP
Analog Comparators Quad Diff Comparator
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2901AVQPWRG4Q1 | 692-LM2901AVQPWRG4Q1 | 1198169-LM2901AVQPWRG4Q1 | LM2901AVQPWRG4Q1 | LM2901AVQPWRG4Q1 | LM2901AVQPWRG4Q1 |
| Product Name | LM2901AV-Q1 Automotive Catalog Quad Differential Comparator | Automotive Quad 18V 6mA Linear Comparator IC | Linear - Linear - Comparators - LM2901AVQPWRG4Q1 | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |