IC COMPARATOR 2 GEN PUR 8SOP Product overview: BU7232F-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BU7232F-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155855-BU7232F-E2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Push-Pull
Number of Elements: 2
Current - Output (Typ): 6mA @ 3V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Family Name: BU7232
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 8-SOP
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Maximum Quiescent Current: 25μA
Voltage - Input Offset (Maximum): 11mV @ 3V
Current - Input Bias (Maximum): 1pA @ 3V
Propagation Delay (Maximum): 1.7μs
Alternative Parts (Cross-Reference): MAX9022ASA-T; MAX9032ASA-T; MAX9032ASA/V+T;
Introduction Date: November 01, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps 1.8-5.5V 1 CHAN 0.01mV 0.001nA
IC COMPARATOR DUAL 5.5V SOP-8
Comparator General Purpose Push-Pull 8-SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-BU7232F-E2 | 1155855-BU7232F-E2 | BU7232F-E2 | BU7232F-E2 | BU7232F-E2 |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - BU7232F-E2 | Operational Amplifiers - Op Amps | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SOIC; 8-SOIC (0.173\", 4.40mm Width) |