Motor Driver Power MOSFET PWM VSON008X2030
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025047-BU6906NUX-TR
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 1.8 V to 5.5 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: VSON008X2030
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 1.8V-5.5V 8VSON Product overview: BU6906NUX-TR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BU6906NUX-TR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 1.8V-5.5V 8VSON
Motor Driver Power MOSFET PWM VSON008X2030
IC MOTOR DRIVER 1.8V-5.5V 8VSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BU6906NUX-TR-ND | 1025047-BU6906NUX-TR | 744-BU6906NUX-TR | BU6906NUX-TR | BU6906NUX-TR | BU6906NUX-TR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BU6906NUX-TR | 1.8V 5.5V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 8-UFDFN Exposed Pad | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| AC Input | 2 to 6 volts | 2 to 6 volts |