Linear Voltage Regulator IC Positive Fixed 3 Output 200mA, 200mA, 200mA VSON008X2030
IC REG LIN 1.8V/1.8V/2.8V 8VSON Product overview: BU6653NUX-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU6653NUX-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 129427-BU6653NUX-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable
Output Current: 200mA, 200mA, 200mA
Output Voltage: 2.8V, 1.8V, 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: VSON008X2030
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 1.8V, 2.8V
Dropout Voltage-Max: -, -, 0.72V @ 200mA
Operating Supply Current: 95μA to 285μA
PSRR: 70dB (1kHz), 70dB (1kHz), 65dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC REG LIN 1.8V/1.8V/2.8V 8VSON
LDO Voltage Regulators LDO REG 0.2A 8PIN 2.8V 1.8V 1.8V
IC REG LIN 1.8V/1.8V/2.8V 8VSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BU6653NUXTR-ND | 776-BU6653NUX-TR | 129427-BU6653NUX-TR | BU6653NUX-TR | BU6653NUX-TR | BU6653NUX-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 2.8V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BU6653NUX-TR | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; VSON008X2030 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |