LAPIS Semiconductor Interface - Interface - Encoders, Decoders, Converters - BU6521KV-E2 BU6521KV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025044-BU6521KV-E2 Packaging: Reel - TR Type: Video Encoder Applications: Camera Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-VQFPC (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.5 V, 3.3 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025044-BU6521KV-E2 Packaging: Reel - TR Type: Video Encoder Applications: Camera Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-VQFPC (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.5 V, 3.3 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - BU6521KV-E2 - 1025044-BU6521KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - BU6521KV-E2
1025044-BU6521KV-E2
Interface - Interface - Encoders, Decoders, Converters - BU6521KV-E2 1025044-BU6521KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025044-BU6521KV-E2 Packaging: Reel - TR Type: Video Encoder Applications: Camera Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-VQFPC (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.5 V, 3.3 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025044-BU6521KV-E2
Packaging: Reel - TR
Type: Video Encoder
Applications: Camera
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-VQFPC (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.5 V, 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
709-BU6521KV-E2
Interface Transceiver IC 709-BU6521KV-E2
IC VIDEO ENCODER AIE 48VQFPC Product overview: BU6521KV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU6521KV-E2 can be used for catalog matching and distributor lookup.

IC VIDEO ENCODER AIE 48VQFPC Product overview: BU6521KV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU6521KV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - BU6521KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
BU6521KV-E2
Encoders, Decoders, Converters BU6521KV-E2
Video Encoder IC Camera 48-VQFPC (7x7)

Video Encoder IC Camera 48-VQFPC (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - BU6521KV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
BU6521KV-E2
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters BU6521KV-E2
IC VIDEO ENCODER AIE 48VQFPC

IC VIDEO ENCODER AIE 48VQFPC

Supplier's Site
Encoders, Decoders, Converters - BU6521KV-E2 - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
BU6521KV-E2
Encoders, Decoders, Converters BU6521KV-E2
IC VIDEO ENCODER AIE 48VQFPC

IC VIDEO ENCODER AIE 48VQFPC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1025044-BU6521KV-E2 709-BU6521KV-E2 BU6521KV-E2 BU6521KV-E2 BU6521KV-E2
Product Name Interface - Interface - Encoders, Decoders, Converters - BU6521KV-E2 Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; 48-VQFPC (7x7) Tape & Reel (TR) QFP; LQFP; 48-LQFP QFP QFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067BQ,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN Exposed Pad
View Details