The BU52792GWZ is an omnipolar Hall effect switch designed for cover open/close detection in portable electronics such as tablets and smartphones. It features a UCSP35L1 package measuring 0.80mm x 0.80mm x 0.40mm, operates from 2.7V to 5.5V, and consumes an average supply current of 3.2µA. The device activates with magnetic flux of ±2.4mT (typical) and has a hysteresis of 0.4mT (typical). It provides a CMOS output, functions over an operating temperature range of -40°C to +85°C, and responds with a typical period of 50ms. The part is suited for battery-powered applications due to its micro-power intermittent operation mode.
Win Source Part Number: 995325-BU52792GWZ-E2
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: CMOS
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 6µA
Current - Output (Max): 500µA
Sensing Range: ±3.2mT Trip, ±1.2mT Release
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 4-XFBGA, CSPBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU52792GWZ-E2CT,BU52
Base Product Number: BU52792
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 995325-BU52792GWZ-E2 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |