The BU52777GWZ is an omnipolar Hall effect IC with dual CMOS outputs for detecting both north and south magnetic poles, used in applications such as smart phones, tablets, and wireless earphones for cover detection. It operates from 2.5 V to 4.5 V with a typical supply current of 1.7 µA and a 50 ms period. The device has a typical operate point of ±15 mT and hysteresis of 2 mT, with an operating temperature range of -40 °C to +85 °C. It is packaged in an ultra-compact UCSP35L1 measuring 0.80 mm x 0.80 mm x 0.40 mm. The -E2 suffix indicates tape and reel packaging, which is consistent with the series description.
Win Source Part Number: 1036256-BU52777GWZ-E
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: CMOS
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 3.5µA
Current - Output (Max): 500µA
Sensing Range: ±17mT Trip, ±11mT Release
Voltage - Supply: 2.5V ~ 4.5V
Package / Case: 4-XFBGA, CSPBGA
Supplier Device Package: UCSP35L1
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BU52777GWZ-E2CT,
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1036256-BU52777GWZ-E2 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |