ROHM Semiconductor USA, LLC Comparators BU5255HFV-TR

Description
Comparator CMOS Push-Pull 5-HVSOF
Request a Quote Datasheet
Description
Comparator CMOS Push-Pull 5-HVSOF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - BU5255HFV-TRTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator CMOS Push-Pull 5-HVSOF

Comparator CMOS Push-Pull 5-HVSOF

Buy Now Datasheet
Comparators - BU5255HFV-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator CMOS Push-Pull 5-HVSOF

Comparator CMOS Push-Pull 5-HVSOF

Buy Now Datasheet
Comparators - BU5255HFV-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator CMOS Push-Pull 5-HVSOF

Comparator CMOS Push-Pull 5-HVSOF

Buy Now Datasheet
Linear - Linear - Comparators - BU5255HFV-TR - BU5255HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BU5255HFV-TR
BU5255HFV-TR
Linear - Linear - Comparators - BU5255HFV-TR BU5255HFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025042-BU5255HFV-TR Packaging: Reel - TR Type: CMOS Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 15mA Voltage - Input Offset (Max): 6mV @ 3V Current - Input Bias (Max): 1pA (Typ) Current - Output (Typ): 5mA CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 1.6μs (Typ) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: HVSOF5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025042-BU5255HFV-TR
Packaging: Reel - TR
Type: CMOS
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 15mA
Voltage - Input Offset (Max): 6mV @ 3V
Current - Input Bias (Max): 1pA (Typ)
Current - Output (Typ): 5mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.6μs (Typ)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: HVSOF5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BU5255HFV-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BU5255HFV-TR
Integrated Circuits (ICs) - Linear - Comparators BU5255HFV-TR
IC COMPARATOR 1 GEN PUR 5HVSOF

IC COMPARATOR 1 GEN PUR 5HVSOF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number BU5255HFV-TRTR-ND BU5255HFV-TR BU5255HFV-TR
Product Name Comparators Linear - Linear - Comparators - BU5255HFV-TR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
Comparators - MCP6546T-I/MS-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers