Supervisor Open Drain or Open Collector 1 Channel 4-SOP
IC SUPERVISOR 1 CHANNEL 4SOP
IC SUPERVISOR 1 CHANNEL 4SOP
Supervisor Open Drain or Open Collector 1 Channel 4-SOP
VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:3.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOP; No. of Pins:4Pins; Delay RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BU4839F-TR-ND | BU4839F-TR | BU4839F-TR | BU4839F-TR | 01AH6943 |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SC-82 | SC-82 | SC-82 | ||
| Threshold | 3.9 volts | 3.9 volts | 3.9 volts | 3.9 volts |