IC SUPERVISOR 1 CHANNEL 3SSOP Product overview: BU45K292G-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU45K292G-TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 802954-BU45K292G-TL
Packaging: Reel
Type: Voltage Detector
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120ms Minimum
Voltage - Threshold: 2.9V
Supplier Device Package: 3-SSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:600mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:3Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 3SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BU45K292G-TL | 802954-BU45K292G-TL | BU45K292G-TLTR-ND | BU45K292G-TL | BU45K292G-TL | 01AH6918 | BU45K292G-TL |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BU45K292G-TL | Supervisors | Supervisors | PMIC - Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | |||
| Type | Tape & Reel (TR) | SSOP | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | ||
| IQ | 2.8 µA | ||||||
| Supply Voltage | 0.6000 to 6 volts | 0.6000 to 6 volts |