VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:3.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, CMOS; Digital IC Case:VSOF; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 01AH6912 | BU4331FVE-TR | BU4331FVE-TR |
| Product Name | Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1Monitors | ||
| Pins | 5 | ||
| Supply Voltage | 0.7000 to 7 volts |