ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BU4330G-TR BU4330G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049832-BU4330G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049832-BU4330G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BU4330G-TR - 049832-BU4330G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BU4330G-TR
049832-BU4330G-TR
PMIC - PMIC - Supervisors - BU4330G-TR 049832-BU4330G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049832-BU4330G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049832-BU4330G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BU4330G-TR
Voltage Supervisor IC 691-BU4330G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4330G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4330G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4330G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4330G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - BU4330GDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BU4330GDKR-ND
Supervisors BU4330GDKR-ND
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Supervisors - BU4330GCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BU4330GCT-ND
Supervisors BU4330GCT-ND
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Supervisors - BU4330GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BU4330GTR-ND
Supervisors BU4330GTR-ND
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Voltage Detector, 300Na, 7V, Sot-23-5; Threshold Voltage Rohm - 08X1510 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 300Na, 7V, Sot-23-5; Threshold Voltage Rohm
08X1510
Voltage Detector, 300Na, 7V, Sot-23-5; Threshold Voltage Rohm 08X1510
VOLTAGE DETECTOR, 300NA, 7V, SOT-23-5; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

VOLTAGE DETECTOR, 300NA, 7V, SOT-23-5; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4330G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4330G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4330G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BU4330G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4330G-TR
Supervisors BU4330G-TR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
PMIC - Supervisors - BU4330G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4330G-TR
PMIC - Supervisors BU4330G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BU4330G-TR
Supervisory Circuits BU4330G-TR
Supervisory Circuits CMOS LOW VOLT DETEC

Supervisory Circuits CMOS LOW VOLT DETEC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 049832-BU4330G-TR 691-BU4330G-TR BU4330GDKR-ND 08X1510 BU4330G-TR BU4330G-TR BU4330G-TR BU4330G-TR
Product Name PMIC - PMIC - Supervisors - BU4330G-TR Voltage Supervisor IC Supervisors Voltage Detector, 300Na, 7V, Sot-23-5; Threshold Voltage Rohm Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOP; SSOP; 5-SSOP Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901793 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details