Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF
VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:1.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, CMOS; Digital IC Case:VSOF; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BU4318FVE-TR-ND | 01AH6904 | BU4318FVE-TR | BU4318FVE-TR | BU4318FVE-TR |
| Product Name | Supervisors | Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Features | Manual Reset | ||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SOT-665 | SOT-665 | SOT-665 | ||
| Threshold | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |