Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025005-BU4245G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4245G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4245G-TR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BU4245GDKR-ND | 1025005-BU4245G-TR | 691-BU4245G-TR | BU4245G-TR | BU4245G-TR | BU4245G-TR | 01AH6899 |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - BU4245G-TR | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SC-74A, SOT-753 | SOP; SSOP; 5-SSOP | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |