ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BU4235G-TR BU4235G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913728-BU4235G-TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector Channel 5-SSOP Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: BU42* Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BU4235G-CT, BU4235G-TR-ND, 846-BU4235G-TR, 846-BU4235G-DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913728-BU4235G-TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector Channel 5-SSOP Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: BU42* Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BU4235G-CT, BU4235G-TR-ND, 846-BU4235G-TR, 846-BU4235G-DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BU4235G-TR - 913728-BU4235G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BU4235G-TR
913728-BU4235G-TR
PMIC - PMIC - Supervisors - BU4235G-TR 913728-BU4235G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 913728-BU4235G-TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector Channel 5-SSOP Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: BU42* Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BU4235G-CT, BU4235G-TR-ND, 846-BU4235G-TR, 846-BU4235G-DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913728-BU4235G-TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 5-SSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU42*
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 846-BU4235G-CT, BU4235G-TR-ND, 846-BU4235G-TR, 846-BU4235G-DKR

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BU4235G-TR
Voltage Supervisor IC 691-BU4235G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4235G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4235G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4235G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4235G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 846-BU4235G-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Supervisors - 846-BU4235G-CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4235G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4235G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4235G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BU4235G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4235G-TR
Supervisors BU4235G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
PMIC - Supervisors - BU4235G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4235G-TR
PMIC - Supervisors BU4235G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BU4235G-TR
Supervisory Circuits BU4235G-TR
Supervisory Circuits CMOS LOW VOLT DETEC

Supervisory Circuits CMOS LOW VOLT DETEC

Buy Now Datasheet
Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm - 01AH6893 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm
01AH6893
Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm 01AH6893
VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:3.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:3.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913728-BU4235G-TR 691-BU4235G-TR 846-BU4235G-TR-ND BU4235G-TR BU4235G-TR BU4235G-TR BU4235G-TR 01AH6893
Product Name PMIC - PMIC - Supervisors - BU4235G-TR Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm
Output Options Open Drain; Inverting Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOP; SSOP; 5-SSOP Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Supplies 1 1; 1 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515G4 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details