IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4228FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4228FVE-TR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155777-BU4228FVE-TR
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisory Circuits LOW VOLT DETECT VOLT 3.0V
VOLTAGE DETECTOR, 300NA, 7V, VSOF-5; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low; Digital IC Case:VSOF; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BU4228FVE-TR | BU4228FVETR-ND | 1155777-BU4228FVE-TR | BU4228FVE-TR | BU4228FVE-TR | 08X1498 | BU4228FVE-TR | BU4228FVE-TR |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - BU4228FVE-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Voltage Detector, 300Na, 7V, Vsof-5; Threshold Voltage Rohm | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOT-665 | SOT-665 | SOT-665 | ||||
| IQ | 0.5500 µA | |||||||
| Supply Voltage | 0.9000 to 7 volts | 0.7000 to 7 volts | ||||||
| Threshold | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts |