ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BU4226FVE-TR BU4226FVE-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913725-BU4226FVE-TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector Channel 5-VSOF Package: SOT-665 Package: Reel - TR Mounting: Surface Mount Family Name: BU42* Categories: Integrated Circuits (ICs) Case / Package: 5-VSOF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BU4226FVEDKR, 846-BU4226FVE-TR, BU4226FVETR, BU4226FVECT, 846-BU4226FVE-CT, 846-BU4226FVE-DKR, BU4226FVE-TR-ND
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913725-BU4226FVE-TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector Channel 5-VSOF Package: SOT-665 Package: Reel - TR Mounting: Surface Mount Family Name: BU42* Categories: Integrated Circuits (ICs) Case / Package: 5-VSOF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BU4226FVEDKR, 846-BU4226FVE-TR, BU4226FVETR, BU4226FVECT, 846-BU4226FVE-CT, 846-BU4226FVE-DKR, BU4226FVE-TR-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BU4226FVE-TR is a CMOS voltage detector integrated circuit designed for high accuracy and low current consumption. It features an adjustable output delay controlled by an external capacitor, making it suitable for applications requiring precise reset functions in microcontroller and logic circuits. The device operates within a detection voltage range of 0.9V to 4.8V in 0.1V increments, with a typical accuracy of ±1.0%. It consumes a low current of approximately 0.55µA and operates over a wide temperature range from -40°C to +125°C. The product is available in a compact 5-VSOF package, facilitating surface mount applications. This voltage detector is ideal for engineers looking for reliable reset solutions in their designs.

Datasheet Summary
Powered by GS/AI

The BU4226FVE-TR is a CMOS voltage detector integrated circuit designed for high accuracy and low current consumption. It features an adjustable output delay controlled by an external capacitor, making it suitable for applications requiring precise reset functions in microcontroller and logic circuits. The device operates within a detection voltage range of 0.9V to 4.8V in 0.1V increments, with a typical accuracy of ±1.0%. It consumes a low current of approximately 0.55µA and operates over a wide temperature range from -40°C to +125°C. The product is available in a compact 5-VSOF package, facilitating surface mount applications. This voltage detector is ideal for engineers looking for reliable reset solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BU4226FVE-TR - 913725-BU4226FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BU4226FVE-TR
913725-BU4226FVE-TR
PMIC - PMIC - Supervisors - BU4226FVE-TR 913725-BU4226FVE-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 913725-BU4226FVE-TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector Channel 5-VSOF Package: SOT-665 Package: Reel - TR Mounting: Surface Mount Family Name: BU42* Categories: Integrated Circuits (ICs) Case / Package: 5-VSOF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BU4226FVEDKR, 846-BU4226FVE-TR, BU4226FVETR, BU4226FVECT, 846-BU4226FVE-CT, 846-BU4226FVE-DKR, BU4226FVE-TR-ND

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913725-BU4226FVE-TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 5-VSOF
Package: SOT-665
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU42*
Categories: Integrated Circuits (ICs)
Case / Package: 5-VSOF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BU4226FVEDKR, 846-BU4226FVE-TR, BU4226FVETR, BU4226FVECT, 846-BU4226FVE-CT, 846-BU4226FVE-DKR, BU4226FVE-TR-ND

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BU4226FVE-TR
Voltage Supervisor IC 691-BU4226FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4226FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4226FVE-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4226FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4226FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 846-BU4226FVE-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
Supervisors - 846-BU4226FVE-CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
Supervisors - 846-BU4226FVE-DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
Voltage Detector, 2.6V, Vsof-5, 125Deg C Rohs Compliant Rohm - 28AK6811 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 2.6V, Vsof-5, 125Deg C Rohs Compliant Rohm
28AK6811
Voltage Detector, 2.6V, Vsof-5, 125Deg C Rohs Compliant Rohm 28AK6811
VOLTAGE DETECTOR, 2.6V, VSOF-5, 125DEG C ROHS COMPLIANT: YES

VOLTAGE DETECTOR, 2.6V, VSOF-5, 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Supervisors - BU4226FVE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4226FVE-TR
Supervisors BU4226FVE-TR
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
PMIC - Supervisors - BU4226FVE-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4226FVE-TR
PMIC - Supervisors BU4226FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4226FVE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4226FVE-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4226FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
BU4226FVE-TR
Supervisory Circuits BU4226FVE-TR
Supervisory Circuits LOW VOLT DETECT VOLT 2.8V

Supervisory Circuits LOW VOLT DETECT VOLT 2.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913725-BU4226FVE-TR 691-BU4226FVE-TR 846-BU4226FVE-TR-ND 28AK6811 BU4226FVE-TR BU4226FVE-TR BU4226FVE-TR BU4226FVE-TR
Product Name PMIC - PMIC - Supervisors - BU4226FVE-TR Voltage Supervisor IC Supervisors Voltage Detector, 2.6V, Vsof-5, 125Deg C Rohs Compliant Rohm Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Output Options Open Drain; Inverting Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type 5-VSOF Tape & Reel (TR) SOT-665 SOT-665 SOT-665
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 7515398P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details