IC RESET N-CH OD 2.4V 5VSOF Product overview: BU4224FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4224FVE-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372272-BU4224FVE-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Product Status: Active
Package / Case: SOT-665
Supplier Device Package: 5-VSOF
Base Product Number: BU4224
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.4V
Reset: Active Low
Reset Timeout: Adjustable/Selectabl
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Supervisory Circuits LOW VOLT DETECT VOLT 2.4V
IC RESET N-CH OD 2.4V 5VSOF
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
VOLTAGE DETECTOR, 2.4V, VSOF-5, 125DEG C ROHS COMPLIANT: YES
IC RESET N-CH OD 2.4V 5VSOF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BU4224FVE-TR | 1372272-BU4224FVE-TR | 846-BU4224FVE-TR-ND | BU4224FVE-TR | BU4224FVE-TR | BU4224FVE-TR | 28AK6810 | BU4224FVE-TR |
| Product Name | 2.4V Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Voltage Detector, 2.4V, Vsof-5, 125Deg C Rohs Compliant Rohm | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOT-665 | SOT-665 | SOT-665 | ||||
| Supply Voltage | ? to 7 volts | |||||||
| Threshold | 2.4 volts | 2.4 volts | 2.4 volts | 2.4 volts | 2.4 volts |