IC SUPERVISOR 1 CHANNEL 4SOP Product overview: BU4223F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4223F-TR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 4-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155776-BU4223F-TR
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Supervisory Circuits LOW VOLT DETECT VOLT 2.5V
IC SUPERVISOR 1 CHANNEL 4SOP
IC SUPERVISOR 1 CHANNEL 4SOP
IC SUPERVISOR 1 CHANNEL 4SOP
Supervisor Open Drain or Open Collector 1 Channel 4-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BU4223F-TR | 846-BU4223F-TR-ND | 1155776-BU4223F-TR | BU4223F-TR | BU4223F-TR | 687-BU4223F-TR | BU4223F-TR | BU4223F-TR |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - BU4223F-TR | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | IC SUPERVISOR 1 CHANNEL 4SOP | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SC-82 | SC-82 | SC-82 | SC-82 | |||
| IQ | 0.5500 µA | 0.5500 µA | ||||||
| Supply Voltage | 0.9000 to 7 volts | 2.4 volts | ||||||
| Threshold | 2.3 volts | 2.3 volts | 2.3 volts | 2.3 volts | 2.3 volts |