ROHM Co., Ltd. Logic - Logic - Shift Registers - BU4094BCFV BU4094BCFV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155773-BU4094BCFV Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155773-BU4094BCFV Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - BU4094BCFV - 1155773-BU4094BCFV - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - BU4094BCFV
1155773-BU4094BCFV
Logic - Logic - Shift Registers - BU4094BCFV 1155773-BU4094BCFV
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155773-BU4094BCFV Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155773-BU4094BCFV
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1155773-BU4094BCFV
Product Name Logic - Logic - Shift Registers - BU4094BCFV
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - NPIC6C596PW-Q100,1 - 1083380-NPIC6C596PW-Q100,1 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
View Details
6 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details