Manufacturer: Rohm Semiconductor
Win Source Part Number: 012271-BU4094BCF-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Shift 1 Element 8 Bit 16-SSOP-B
Shift 1 Element 8 Bit 16-SSOP-B
IC SHIFT REGISTER 8BIT 16SOP
Shift 1 Element 8 Bit 16-SSOP-B
IC SHIFT REGISTER 8BIT 16SOP
IC SHIFT REGISTER 8BIT 16SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 012271-BU4094BCF-E2 | 846-BU4094BCF-E2TR-ND | BU4094BCF-E2 | BU4094BCF-E2 | BU4094BCF-E2 | 687-BU4094BCF-E2 |
| Product Name | Logic - Logic - Shift Registers - BU4094BCF-E2 | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | IC SHIFT REGISTER 8BIT 16SOP |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 16V | 3V ~ 16V | 1.5V; 1.8V; 5V; 5V | ||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | |||
| Package Type | SOP; Other; 16-SOP | SSOP; Other; "16-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) | Other; SOP | ||
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 8 | 8 | 8 |