LAPIS Semiconductor Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4053BC BU4053BC

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155755-BU4053BC Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD4053BE; CD4053BCN; CD4053BCN_Q; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155755-BU4053BC Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD4053BE; CD4053BCN; CD4053BCN_Q; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4053BC - 1155755-BU4053BC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4053BC
1155755-BU4053BC
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4053BC 1155755-BU4053BC
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155755-BU4053BC Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD4053BE; CD4053BCN; CD4053BCN_Q; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155755-BU4053BC
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CD4053BE; CD4053BCN; CD4053BCN_Q;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4053BC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
BU4053BC
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers BU4053BC
IC MUX/DEMUX TRIPLE 2X1 16DIP

IC MUX/DEMUX TRIPLE 2X1 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1155755-BU4053BC BU4053BC
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4053BC Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - ADM1022ARQ-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details