ROHM Co., Ltd. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCFV-E2 BU4052BCFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012265-BU4052BCFV-E2 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-SSOPB Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Alternative Parts (Cross-Reference): MAX384EWN+; BU4052BCFV; BU4052BCFV-E2; BU4052BCF; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012265-BU4052BCFV-E2 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-SSOPB Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Alternative Parts (Cross-Reference): MAX384EWN+; BU4052BCFV; BU4052BCFV-E2; BU4052BCF; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCFV-E2 - 012265-BU4052BCFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCFV-E2
012265-BU4052BCFV-E2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCFV-E2 012265-BU4052BCFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012265-BU4052BCFV-E2 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-SSOPB Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Alternative Parts (Cross-Reference): MAX384EWN+; BU4052BCFV; BU4052BCFV-E2; BU4052BCF; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012265-BU4052BCFV-E2
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 160 Ohm
Case / Package: 16-SSOPB
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 300nA
Alternative Parts (Cross-Reference): MAX384EWN+; BU4052BCFV; BU4052BCFV-E2; BU4052BCF;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
BU4052BCFV-E2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers BU4052BCFV-E2
IC SWITCH SP4T X 2 160OHM 16SSOP

IC SWITCH SP4T X 2 160OHM 16SSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - BU4052BCFV-E2 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
BU4052BCFV-E2
Analog Switches, Multiplexers, Demultiplexers BU4052BCFV-E2
IC MUX/DEMUX DUAL 4X1 16SSOP

IC MUX/DEMUX DUAL 4X1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 012265-BU4052BCFV-E2 BU4052BCFV-E2 BU4052BCFV-E2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCFV-E2 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - HEF4052BT-Q100,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 15V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details