ROHM Co., Ltd. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCF-E2 BU4052BCF-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012264-BU4052BCF-E2 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-SOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Alternative Parts (Cross-Reference): MAX4052ESE+T; BU4052BCF; BU4052BCF-E2; BU4052BCF-T1; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012264-BU4052BCF-E2 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-SOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Alternative Parts (Cross-Reference): MAX4052ESE+T; BU4052BCF; BU4052BCF-E2; BU4052BCF-T1; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCF-E2 - 012264-BU4052BCF-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCF-E2
012264-BU4052BCF-E2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCF-E2 012264-BU4052BCF-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012264-BU4052BCF-E2 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-SOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Alternative Parts (Cross-Reference): MAX4052ESE+T; BU4052BCF; BU4052BCF-E2; BU4052BCF-T1; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012264-BU4052BCF-E2
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 160 Ohm
Case / Package: 16-SOP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 300nA
Alternative Parts (Cross-Reference): MAX4052ESE+T; BU4052BCF; BU4052BCF-E2; BU4052BCF-T1;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - BU4052BCF-E2 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
BU4052BCF-E2
Analog Switches, Multiplexers, Demultiplexers BU4052BCF-E2
IC MUX/DEMUX DUAL 4X1 16SOP

IC MUX/DEMUX DUAL 4X1 16SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCF-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
BU4052BCF-E2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers BU4052BCF-E2
IC SWITCH SP4T X 2 160OHM 16SOP

IC SWITCH SP4T X 2 160OHM 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 012264-BU4052BCF-E2 BU4052BCF-E2 BU4052BCF-E2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCF-E2 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface - CODECs - AD1887JSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details