ROHM Semiconductor USA, LLC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCF-BZE2 BU4052BCF-BZE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864917-BU4052BCF-BZE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: BU4052 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864917-BU4052BCF-BZE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: BU4052 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCF-BZE2 - 864917-BU4052BCF-BZE2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCF-BZE2
864917-BU4052BCF-BZE2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCF-BZE2 864917-BU4052BCF-BZE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864917-BU4052BCF-BZE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: BU4052 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864917-BU4052BCF-BZE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: BU4052
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 864917-BU4052BCF-BZE2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4052BCF-BZE2
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details
Power Switch ICs - 2291751 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
View Details