Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155747-BU4015BF-E2
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 16 V
Function: Serial to Parallel
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 16-SOP
Alternative Parts (Cross-Reference): CD4015BCMX; CD4015BCM;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Shift Shift Register 2 Element 4 Bit 16-SOP
IC SHIFT REGISTER DL 4BIT 16SOP
Shift Shift Register 2 Element 4 Bit 16-SOP
SHIFT REGISTER, 8BIT, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:2 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes
Counter Shift Registers DUAL 4 BIT STATIC SHIFT REGULATOR
IC SHIFT REGISTER DL 4BIT 16SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1155747-BU4015BF-E2 | BU4015BF-E2-ND | BU4015BF-E2 | BU4015BF-E2 | 08X1483 | BU4015BF-E2 | BU4015BF-E2 |
| Product Name | Logic - Logic - Shift Registers - BU4015BF-E2 | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Shift Register, 8Bit, Soic-16; Logic Family / Base Number Rohm | Counter Shift Registers | Logic - Shift Registers |
| Supply Voltage | 3 V ~ 16 V | 3V ~ 16V | 3V ~ 16V | ||||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||||
| Package Type | SOIC | SOP; SOIC; Other; "16-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 16-SOIC (0.173\", 4.40mm Width) | ||||
| Number of units in IC | 2 | 2 |