Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155743-BU4001B
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
NOR Gate IC 4 Channel 14-DIP
IC GATE NOR 4CH 2-INP 14DIP Product overview: BU4001B from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4001B can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14DIP
IC GATE NOR 4CH 2-INP 14DIP
NOR Gate IC 4 Channel 14-DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1155743-BU4001B | BU4001B-ND | 705-BU4001B | BU4001B | BU4001B | BU4001B |
| Product Name | Logic - Logic - Gates and Inverters - BU4001B | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOR | NOR | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 3V ~ 16V | 3V ~ 16V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 16V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 40 ns | 40 ns | ||||
| Low Level Output Current (Sink) | 1.2 mA | 3 mA |