ROHM Semiconductor USA, LLC Voltage Regulators - Linear BU30TA2WHFV-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-HVSOF
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-HVSOF
Datasheet
Datasheet Summary
Powered by GS/AI

The BU30TA2WHFV-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed for portable applications. It provides a fixed output current of 200 mA and operates within an input voltage range of 2.5 V to 5.5 V. The device features a high-accuracy output voltage with a tolerance of ±1% and offers excellent ripple rejection of up to 70 dB at 1 kHz. It consumes a low quiescent current of 40 µA, making it suitable for battery-powered devices. The regulator is housed in a microminiature HVSOF5 package, measuring 1.6 mm x 1.6 mm x 0.6 mm, which aids in space-saving designs. It includes built-in protection features such as overcurrent and overheat protection, as well as an output discharge circuit. The device is compatible with small ceramic capacitors, requiring only 1.0 µF for both input and output. The operational temperature range is from -40°C to +85°C, ensuring reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The BU30TA2WHFV-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed for portable applications. It provides a fixed output current of 200 mA and operates within an input voltage range of 2.5 V to 5.5 V. The device features a high-accuracy output voltage with a tolerance of ±1% and offers excellent ripple rejection of up to 70 dB at 1 kHz. It consumes a low quiescent current of 40 µA, making it suitable for battery-powered devices. The regulator is housed in a microminiature HVSOF5 package, measuring 1.6 mm x 1.6 mm x 0.6 mm, which aids in space-saving designs. It includes built-in protection features such as overcurrent and overheat protection, as well as an output discharge circuit. The device is compatible with small ceramic capacitors, requiring only 1.0 µF for both input and output. The operational temperature range is from -40°C to +85°C, ensuring reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - BU30TA2WHFV-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
BU30TA2WHFV-TR
Voltage Regulators - Linear BU30TA2WHFV-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-HVSOF

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-HVSOF

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BU30TA2WHFV-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901601P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details