Digital Cameras Clock/Frequency Generator IC 67.5MHz 1 Output 6-HVSOF
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049799-BU3076HFV-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Digital Cameras
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -5°C to 75°C
Case / Package: HVSOF6
Supply Voltage - Operating: 2.85 V to 3.6 V
Maximum Input Frequency: 67.5MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
IC CLOCK GEN 1CH HVSOF6 Product overview: BU3076HFV-TR from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU3076HFV-TR can be used for catalog matching and distributor lookup.
Digital Cameras Clock/Frequency Generator IC 67.5MHz 1 Output 6-HVSOF
IC CLOCK GEN 1CH HVSOF6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | BU3076HFV-TR-ND | 049799-BU3076HFV-TR | 763-BU3076HFV-TR | BU3076HFV-TR | BU3076HFV-TR |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - BU3076HFV-TR | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; 6-SMD, Flat Leads Exposed Pad | Surface Mount; HVSOF6 | Tape & Reel (TR) | Surface Mount; 6-SMD, Flat Lead Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.85 to 3.6 volts | 2.85 to 3.6 volts | 2.85 to 3.6 volts | 2.85 to 3.6 volts |