ROHM Semiconductor USA, LLC 2.85V 200MA Voltage Regulator IC BU2JTD3WG-TR

Description
IC REG LINEAR 2.85V 200MA 5SSOP Product overview: BU2JTD3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU2JTD3WG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.85V 200MA 5SSOP Product overview: BU2JTD3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU2JTD3WG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.85V 200MA Voltage Regulator IC
776-BU2JTD3WG-TR
2.85V 200MA Voltage Regulator IC 776-BU2JTD3WG-TR
IC REG LINEAR 2.85V 200MA 5SSOP Product overview: BU2JTD3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU2JTD3WG-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.85V 200MA 5SSOP Product overview: BU2JTD3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU2JTD3WG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BU2JTD3WG-TR - 744932-BU2JTD3WG-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BU2JTD3WG-TR
744932-BU2JTD3WG-TR
PMIC - PMIC - Voltage Regulators - Linear - BU2JTD3WG-TR 744932-BU2JTD3WG-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 744932-BU2JTD3WG-TR Manufacturer Homepage: www.rohm.com Reference case: SOT23-5 Reference Date Code: 15+16+ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 744932-BU2JTD3WG-TR
Manufacturer Homepage: www.rohm.com
Reference case: SOT23-5
Reference Date Code: 15+16+
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BU2JTD3WG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BU2JTD3WG-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BU2JTD3WG-TR
IC REG LINEAR 2.85V 200MA 5SSOP

IC REG LINEAR 2.85V 200MA 5SSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - BU2JTD3WG-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BU2JTD3WG-TR
PMIC - Voltage Regulators - Linear BU2JTD3WG-TR
IC REG LINEAR 2.85V 200MA 5SSOP

IC REG LINEAR 2.85V 200MA 5SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BU2JTD3WG-TR
LDO Voltage Regulators BU2JTD3WG-TR
LDO Voltage Regulators Standard CMOS LDO Vreg; 2.85V

LDO Voltage Regulators Standard CMOS LDO Vreg; 2.85V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BU2JTD3WG-TR 744932-BU2JTD3WG-TR BU2JTD3WG-TR BU2JTD3WG-TR BU2JTD3WG-TR
Product Name 2.85V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BU2JTD3WG-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR) SSOP
Output Voltage 2.85 volts 2.85 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
VIN 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24350DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 2444537 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 10 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3300ART-2.9-RL7 - 860283-ADP3300ART-2.9-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Distribution Switches, Load Drivers - A6821SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details