ROHM Semiconductor USA, LLC Ldo, Fixed, 2.6V, 0.2A, -40 To 85Deg C; Output Type Rohm BU26TA2WNVX-TR

Description
LDO, FIXED, 2.6V, 0.2A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.6V, 0.2A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.6V, 0.2A, -40 To 85Deg C; Output Type Rohm - 73AC9749 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.6V, 0.2A, -40 To 85Deg C; Output Type Rohm
73AC9749
Ldo, Fixed, 2.6V, 0.2A, -40 To 85Deg C; Output Type Rohm 73AC9749
LDO, FIXED, 2.6V, 0.2A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

LDO, FIXED, 2.6V, 0.2A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73AC9749
Product Name Ldo, Fixed, 2.6V, 0.2A, -40 To 85Deg C; Output Type Rohm
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details